Manufacturer: STMicroelectronics
Win Source Part Number: 778150-EVAL6206N
Main Purpose: Power Management, H-Bridge Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: Dual Full-Bridge (H-Bridge), 2.8A (5.6A Peak). 8 ~ 52V, 0.3 Ohm
Embedded: No
Utilized IC / Part: L6206
Secondary Attributes: Non-Inverting, Can be Paralleled
Family Name: EVAL6206N
Categories: Development Boards, Kits, Programmers
Introduction Date: April 16, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
L6206 H-Bridge Driver (Internal FET) Power Management Evaluation Board
FULL BRIDGE DRIVER, DMOS, EVALUATION BOARD; Application Sub Type:MOSFET Driver; Silicon Manufacturer:STMicro
EVAL BOARD FOR L6206N DIP
Power Management IC Development Tools Eval Board for L6206
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 778150-EVAL6206N | 497-5487-ND | 09R4603 | EVAL6206N | EVAL6206N |
| Product Name | Evaluation and Demonstration Boards and Kits - EVAL6206N | Evaluation and Demonstration Boards and Kits | Full Bridge Driver, Dmos, Evaluation Board; Application Sub Type Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |