STMicroelectronics, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5988D EVAL5988D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778142-EVAL5988D Regulator Topology: Buck Voltage - Output: 0.6 V ~ 18 V Voltage - Input: 2.9 V ~ 18 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 4A Utilized IC / Part: L5988D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778142-EVAL5988D Regulator Topology: Buck Voltage - Output: 0.6 V ~ 18 V Voltage - Input: 2.9 V ~ 18 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 4A Utilized IC / Part: L5988D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5988D - 778142-EVAL5988D - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5988D
778142-EVAL5988D
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5988D 778142-EVAL5988D
Manufacturer: STMicroelectronics Win Source Part Number: 778142-EVAL5988D Regulator Topology: Buck Voltage - Output: 0.6 V ~ 18 V Voltage - Input: 2.9 V ~ 18 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 4A Utilized IC / Part: L5988D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778142-EVAL5988D
Regulator Topology: Buck
Voltage - Output: 0.6 V ~ 18 V
Voltage - Input: 2.9 V ~ 18 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 4A
Utilized IC / Part: L5988D
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-11277-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-11277-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-11277-ND
L5988D - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

L5988D - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVAL5988D - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVAL5988D
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVAL5988D
BOARD EVALUATION L5988D

BOARD EVALUATION L5988D

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778142-EVAL5988D 497-11277-ND EVAL5988D
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5988D DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212222-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFHK-1982+ - TB-BFHK-1982C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details