L5987 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: STMicroelectronics
Win Source Part Number: 778141-EVAL5987A
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 2.9 V ~ 18 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: L5987
Family Name: EVAL5987A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: November 04, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
BOARD EVALUATION FOR L5987A
BOARD EVALUATION FOR L5987A
Power Management IC Development Tools EVAL BOARD L5987A
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-8370-ND | 778141-EVAL5987A | 761-EVAL5987A | EVAL5987A | EVAL5987A |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5987A | BOARD EVALUATION FOR L5987A | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Down |