STMicroelectronics, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5947 EVAL5947

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778137-EVAL5947 Regulator Topology: Buck Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: L5947 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778137-EVAL5947 Regulator Topology: Buck Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: L5947 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5947 - 778137-EVAL5947 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5947
778137-EVAL5947
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5947 778137-EVAL5947
Manufacturer: STMicroelectronics Win Source Part Number: 778137-EVAL5947 Regulator Topology: Buck Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: L5947 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778137-EVAL5947
Regulator Topology: Buck
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: L5947
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Power Management IC Development Tools - EVAL5947 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL5947
Power Management IC Development Tools EVAL5947
Power Management IC Development Tools EVAL BOARD L5947

Power Management IC Development Tools EVAL BOARD L5947

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVAL5947 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVAL5947
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVAL5947
BOARD EVALUATION FOR L5947

BOARD EVALUATION FOR L5947

Supplier's Site
L5947, Dc To Dc Converter, Step Down, Evaluation Board; Silicon Manufacturer Stmicroelectronics - 09R4588 - Newark, An Avnet Company
Chicago, IL, United States
L5947, Dc To Dc Converter, Step Down, Evaluation Board; Silicon Manufacturer Stmicroelectronics
09R4588
L5947, Dc To Dc Converter, Step Down, Evaluation Board; Silicon Manufacturer Stmicroelectronics 09R4588
L5947, DC TO DC CONVERTER, STEP DOWN, EVALUATION BOARD; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:-; Application Sub Type:-; Kit Contents:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: No

L5947, DC TO DC CONVERTER, STEP DOWN, EVALUATION BOARD; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:-; Application Sub Type:-; Kit Contents:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778137-EVAL5947 EVAL5947 EVAL5947 09R4588
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5947 Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards L5947, Dc To Dc Converter, Step Down, Evaluation Board; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV-916-SC-S-ND - DigiKey
Specs
Supported System Transmitter
View Details
2 suppliers
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3900I - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers