STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits EVAL4981A

Description
L4981A Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet
Description
L4981A Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-5523-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5523-ND
Evaluation and Demonstration Boards and Kits 497-5523-ND
L4981A Power Factor Correction Power Management Evaluation Board

L4981A Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - EVAL4981A - 778133-EVAL4981A - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVAL4981A
778133-EVAL4981A
Evaluation and Demonstration Boards and Kits - EVAL4981A 778133-EVAL4981A
Manufacturer: STMicroelectronics Win Source Part Number: 778133-EVAL4981A Main Purpose: Power Management, Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 360W, 400V Out, 85~265VAC In Embedded: No Utilized IC / Part: L4981A Secondary Attributes: Continuous Current Mode Family Name: EVAL4981A Categories: Development Boards, Kits, Programmers Introduction Date: September 23, 1998 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778133-EVAL4981A
Main Purpose: Power Management, Power Factor Correction
Supplied Contents: Board(s)
Primary Attributes: 360W, 400V Out, 85~265VAC In
Embedded: No
Utilized IC / Part: L4981A
Secondary Attributes: Continuous Current Mode
Family Name: EVAL4981A
Categories: Development Boards, Kits, Programmers
Introduction Date: September 23, 1998
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management IC Development Tools - EVAL4981A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL4981A
Power Management IC Development Tools EVAL4981A
Power Management IC Development Tools Eval Board L4981A

Power Management IC Development Tools Eval Board L4981A

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL4981A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL4981A
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL4981A
EVAL BOARD FOR L4981

EVAL BOARD FOR L4981

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5523-ND 778133-EVAL4981A EVAL4981A EVAL4981A
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - EVAL4981A Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TAMP, JQ1362, 50 OHM - TB-468+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1743258 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details