STMicroelectronics Connectors,Interconnects EVAL-L9963E-NDS

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Function: Multiple, NonProgrammable Embedded: Yes, MCU, 16-Bit Utilized IC / Part: C Series Primary Attributes: FPGA - 2500K Logic Elements Supplied Contents: Board(s)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Function: Multiple, NonProgrammable Embedded: Yes, MCU, 16-Bit Utilized IC / Part: C Series Primary Attributes: FPGA - 2500K Logic Elements Supplied Contents: Board(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Function: Multiple, NonProgrammable Embedded: Yes, MCU, 16-Bit Utilized IC / Part: C Series Primary Attributes: FPGA - 2500K Logic Elements Supplied Contents: Board(s)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Function: Multiple, NonProgrammable
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: C Series
Primary Attributes: FPGA - 2500K Logic Elements
Supplied Contents: Board(s)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details