STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits EVAL-L9026-YO

Description
L9026 High and Low Side Driver (External FET) Power Management Evaluation Board
Request a Quote
Description
L9026 High and Low Side Driver (External FET) Power Management Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVAL-L9026-YO is an evaluation board designed for the L9026 multi-channel relay driver IC from STMicroelectronics. It operates with an input voltage range of 3 V to 18 V and features two fixed high-side drivers and six configurable high-side/low-side drivers, each capable of driving loads up to 1 A. The board supports various load types, including resistive, inductive, and capacitive loads, making it suitable for automotive applications such as LEDs and relays. The evaluation board includes a Serial Peripheral Interface (SPI) for control and diagnostics, as well as two parallel input pins that allow for flexible input mapping. It also features a configurable dip switch for setting up different configurations of the L9026. The board is designed with a 4-layer PCB measuring 80 x 65 mm and includes idle mode functionality to reduce current consumption. Additionally, it supports daisy chain configurations and provides advanced diagnostic features, including short to ground and overcurrent detection. The EVAL-L9026-YO is a practical tool for engineers looking to evaluate and implement the L9026 driver in their projects.

Datasheet Summary
Powered by GS/AI

The EVAL-L9026-YO is an evaluation board designed for the L9026 multi-channel relay driver IC from STMicroelectronics. It operates with an input voltage range of 3 V to 18 V and features two fixed high-side drivers and six configurable high-side/low-side drivers, each capable of driving loads up to 1 A. The board supports various load types, including resistive, inductive, and capacitive loads, making it suitable for automotive applications such as LEDs and relays. The evaluation board includes a Serial Peripheral Interface (SPI) for control and diagnostics, as well as two parallel input pins that allow for flexible input mapping. It also features a configurable dip switch for setting up different configurations of the L9026. The board is designed with a 4-layer PCB measuring 80 x 65 mm and includes idle mode functionality to reduce current consumption. Additionally, it supports daisy chain configurations and provides advanced diagnostic features, including short to ground and overcurrent detection. The EVAL-L9026-YO is a practical tool for engineers looking to evaluate and implement the L9026 driver in their projects.

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-EVAL-L9026-YO-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-EVAL-L9026-YO-ND
Evaluation and Demonstration Boards and Kits 497-EVAL-L9026-YO-ND
L9026 High and Low Side Driver (External FET) Power Management Evaluation Board

L9026 High and Low Side Driver (External FET) Power Management Evaluation Board

Buy Now Datasheet
Power, Motor & Robotics Development Tools - 2184831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2184831
Power, Motor & Robotics Development Tools 2184831
Auto Driver Eval Boards,EVAL-L9026-YO

Auto Driver Eval Boards,EVAL-L9026-YO

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL-L9026-YO - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL-L9026-YO
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL-L9026-YO
L9026 CONFIGURABLE MULTI-CHANNEL

L9026 CONFIGURABLE MULTI-CHANNEL

Supplier's Site
Eval Brd, Configur Multi Ch Relay Driver Rohs Compliant Stmicroelectronics - 32AJ0571 - Newark, An Avnet Company
Chicago, IL, United States
Eval Brd, Configur Multi Ch Relay Driver Rohs Compliant Stmicroelectronics
32AJ0571
Eval Brd, Configur Multi Ch Relay Driver Rohs Compliant Stmicroelectronics 32AJ0571
EVAL BRD, CONFIGUR MULTI CH RELAY DRIVER ROHS COMPLIANT: YES

EVAL BRD, CONFIGUR MULTI CH RELAY DRIVER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-EVAL-L9026-YO-ND 2184831 EVAL-L9026-YO 32AJ0571
Product Name Evaluation and Demonstration Boards and Kits Power, Motor & Robotics Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Brd, Configur Multi Ch Relay Driver Rohs Compliant Stmicroelectronics
Category Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10211280-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers
TB, CMA-81+, DL1721, 50 OHM - TB-656-81+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details