L5963 - DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1341653-EVAL-L5963Q
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.2V, 3.3V, 5V
Current - Output: 3A, 3A, 250mA
Voltage - Input: 3.5V ~ 26V
Main Purpose: DC/DC, Step Down with LDO
Supplied Contents: Board(s)
Utilized IC / Part: L5963
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: L5963
Power Management IC Development Tools L5963Q evaluation board
EVAL BOARD FOR L5963Q
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-17130-ND | 1341653-EVAL-L5963Q | EVAL-L5963Q | EVAL-L5963Q |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down with LDO |