Win Source Part Number: 1005747-EVAL-IBD002-
Category: Development Boards, Kits, Programmers>Evaluati
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Output: 24V ~ 48V
Voltage - Input: 48V ~ 60V
Current - Output / Channel: 700mA
Supplied Contents: Board(s)
Utilized IC / Part: HVLED002
Outputs and Type: 11, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-EVAL-IBD002-35W
Base Product Number: IBD002
EVAL-IBD002-35W, 35W LED Cntrllr Devkit
HVLED002 11, Non-Isolated Outputs LED Driver Evaluation Board
INVERSE BUCK 35W WITH LED CURREN
EVAL BOARD, BUCK 35W LED CURRENT CONTROL ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1005747-EVAL-IBD002-35W | 2044104 | 497-EVAL-IBD002-35W-ND | EVAL-IBD002-35W | 82AH7049 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | Power, Motor & Robotics Development Tools | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Eval Board, Buck 35W Led Current Control Rohs Compliant Stmicroelectronics |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |