STMicroelectronics, Inc. Audio Amplifier Evaluation Boards EVAL-FDA903U-SA

Description
FDA903U - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
FDA903U - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - 497-EVAL-FDA903U-SA-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
497-EVAL-FDA903U-SA-ND
Audio Amplifier Evaluation Boards 497-EVAL-FDA903U-SA-ND
FDA903U - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

FDA903U - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1341582-EVAL-FDA903U-SA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1341582-EVAL-FDA903U-SA
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1341582-EVAL-FDA903U-SA
Win Source Part Number: 1341582-EVAL-FDA903U -SA Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: FDA903U Board Type: Fully Populated Voltage - Supply: 3.3V ~ 18V ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.40.2000 Mfr: STMicroelectronics Base Product Number: FDA903

Win Source Part Number: 1341582-EVAL-FDA903U-SA
Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Package: Bulk
Standard Package: 1
Output Type: 1-Channel (Mono)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: FDA903U
Board Type: Fully Populated
Voltage - Supply: 3.3V ~ 18V
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.40.2000
Mfr: STMicroelectronics
Base Product Number: FDA903

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
EVAL-FDA903U-SA
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards EVAL-FDA903U-SA
EVAL-FDA903U EVALUATION BOARD F

EVAL-FDA903U EVALUATION BOARD F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-EVAL-FDA903U-SA-ND 1341582-EVAL-FDA903U-SA EVAL-FDA903U-SA
Product Name Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347849-CY3212-CAPSENSE - Win Source Electronics
Specs
Category Developement Board
View Details
2 suppliers
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
EVAL BOARD FOR BFHK-1572+ - TB-BFHK-1572C+ - Mini-Circuits
Specs
Category Developement Board
View Details