STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers EVAL-FDA903D-SA

Description
Win Source Part Number: 1341616-EVAL-FDA903D -SA Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: FDA903D Max Output Power x Channels @ Load: 45W x 1 @ 2Ohm Board Type: Fully Populated Voltage - Supply: 3.3V ~ 18V Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: FDA903
Request a Quote Datasheet
Description
Win Source Part Number: 1341616-EVAL-FDA903D -SA Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: FDA903D Max Output Power x Channels @ Load: 45W x 1 @ 2Ohm Board Type: Fully Populated Voltage - Supply: 3.3V ~ 18V Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: FDA903
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1341616-EVAL-FDA903D-SA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1341616-EVAL-FDA903D-SA
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1341616-EVAL-FDA903D-SA
Win Source Part Number: 1341616-EVAL-FDA903D -SA Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: FDA903D Max Output Power x Channels @ Load: 45W x 1 @ 2Ohm Board Type: Fully Populated Voltage - Supply: 3.3V ~ 18V Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: FDA903

Win Source Part Number: 1341616-EVAL-FDA903D-SA
Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Package: Bulk
Standard Package: 1
Output Type: 1-Channel (Mono)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: FDA903D
Max Output Power x Channels @ Load: 45W x 1 @ 2Ohm
Board Type: Fully Populated
Voltage - Supply: 3.3V ~ 18V
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: FDA903

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
EVAL-FDA903D-SA
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards EVAL-FDA903D-SA
ABD AUDIO & POWER

ABD AUDIO & POWER

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1341616-EVAL-FDA903D-SA EVAL-FDA903D-SA
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MAR-3,VV105,50 OHM / RoHS - TB-432-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2362576 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details