STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers EVAL-FDA803D-SA

Description
Win Source Part Number: 1341649-EVAL-FDA803D -SA Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: FDA803D Max Output Power x Channels @ Load: 45W x 1 @ 2Ohm Board Type: Fully Populated Voltage - Supply: 3.3V ~ 18V ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: FDA803
Request a Quote Datasheet
Description
Win Source Part Number: 1341649-EVAL-FDA803D -SA Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: FDA803D Max Output Power x Channels @ Load: 45W x 1 @ 2Ohm Board Type: Fully Populated Voltage - Supply: 3.3V ~ 18V ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: FDA803
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1341649-EVAL-FDA803D-SA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1341649-EVAL-FDA803D-SA
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1341649-EVAL-FDA803D-SA
Win Source Part Number: 1341649-EVAL-FDA803D -SA Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: FDA803D Max Output Power x Channels @ Load: 45W x 1 @ 2Ohm Board Type: Fully Populated Voltage - Supply: 3.3V ~ 18V ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: FDA803

Win Source Part Number: 1341649-EVAL-FDA803D-SA
Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Package: Bulk
Standard Package: 1
Output Type: 1-Channel (Mono)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: FDA803D
Max Output Power x Channels @ Load: 45W x 1 @ 2Ohm
Board Type: Fully Populated
Voltage - Supply: 3.3V ~ 18V
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Base Product Number: FDA803

Buy Now Datasheet
Audio Amplifier Evaluation Boards - EVAL-FDA803D-SA-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
EVAL-FDA803D-SA-ND
Audio Amplifier Evaluation Boards EVAL-FDA803D-SA-ND
FDA803D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

FDA803D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
EVAL-FDA803D-SA
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards EVAL-FDA803D-SA
ABD AUDIO & POWER

ABD AUDIO & POWER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341649-EVAL-FDA803D-SA EVAL-FDA803D-SA-ND EVAL-FDA803D-SA
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products