Manufacturer: STMicroelectronics
Win Source Part Number: 799155-EV-VNQ5E050AK
Series: VIPower
Main Purpose: Power Management, High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 4-Channel (Quad)
Utilized IC / Part: VNQ5E050AK
Family Name: VNQ5E050AK
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
VNQ5E050AK High Side Driver (Internal FET) Power Management Evaluation Board
Application Sub Type:High Side Driver; Silicon Manufacturer:STMicro
Power Management IC Development Tools VNQ5E050AK Eval Brd VIPower MO-5 BRD
BOARD EVAL FOR VNQ5E050AK
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 799155-EV-VNQ5E050AK | 497-13473-ND | 66W6922 | EV-VNQ5E050AK | EV-VNQ5E050AK |
| Product Name | Evaluation and Demonstration Boards and Kits - EV-VNQ5E050AK | Evaluation and Demonstration Boards and Kits | Application Sub Type Stmicroelectronics | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |