STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - EV-VNQ5027AK EV-VNQ5027AK

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799154-EV-VNQ5027AK Series: VIPower Main Purpose: Power Management, High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Utilized IC / Part: VNQ5027AK Family Name: EV-VNQ5027AK Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799154-EV-VNQ5027AK Series: VIPower Main Purpose: Power Management, High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Utilized IC / Part: VNQ5027AK Family Name: EV-VNQ5027AK Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EV-VNQ5027AK - 799154-EV-VNQ5027AK - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EV-VNQ5027AK
799154-EV-VNQ5027AK
Evaluation and Demonstration Boards and Kits - EV-VNQ5027AK 799154-EV-VNQ5027AK
Manufacturer: STMicroelectronics Win Source Part Number: 799154-EV-VNQ5027AK Series: VIPower Main Purpose: Power Management, High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Utilized IC / Part: VNQ5027AK Family Name: EV-VNQ5027AK Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 799154-EV-VNQ5027AK
Series: VIPower
Main Purpose: Power Management, High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 4-Channel (Quad)
Utilized IC / Part: VNQ5027AK
Family Name: EV-VNQ5027AK
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-13469-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-13469-ND
Evaluation and Demonstration Boards and Kits 497-13469-ND
VNQ5027AK High Side Driver (Internal FET) Power Management Evaluation Board

VNQ5027AK High Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EV-VNQ5027AK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EV-VNQ5027AK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EV-VNQ5027AK
BOARD EVAL FOR VNQ5027AK

BOARD EVAL FOR VNQ5027AK

Supplier's Site
Application Sub Type Stmicroelectronics - 66W6926 - Newark, An Avnet Company
Chicago, IL, United States
Application Sub Type Stmicroelectronics
66W6926
Application Sub Type Stmicroelectronics 66W6926
Application Sub Type:High Side Driver; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management; Silicon Core Number:VNQ5027AK; Kit Contents:Eval Board VNQ5027AK; Product Range:- RoHS Compliant: No

Application Sub Type:High Side Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management; Silicon Core Number:VNQ5027AK; Kit Contents:Eval Board VNQ5027AK; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EV-VNQ5027AK
Power Management IC Development Tools EV-VNQ5027AK
Power Management IC Development Tools VNQ5027AK Eval Brd VIPower MO-5 BRD

Power Management IC Development Tools VNQ5027AK Eval Brd VIPower MO-5 BRD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 799154-EV-VNQ5027AK 497-13469-ND EV-VNQ5027AK 66W6926 EV-VNQ5027AK
Product Name Evaluation and Demonstration Boards and Kits - EV-VNQ5027AK Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Application Sub Type Stmicroelectronics Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743238 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3214-PSOCEVALUSB-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers