VNHD7012AY Motor Controller/Driver Power Management Evaluation Board
Win Source Part Number: 1341611-EV-VNHD7012A
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: VNHD7012AY
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: EV-VNHD7012
Power Management IC Development Tools VNHD7012AY Evaluation Board
EVAL BOARD, H-BRIDGE DC MOTOR DRIVER; Application Sub Type:DC Brushed Motor; Silicon Manufacturer:STMicro
AUTOMOTIVE IC EVAL BOARDS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-18345-ND | 1341611-EV-VNHD7012AY | EV-VNHD7012AY | 99AC9124 | EV-VNHD7012AY |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Eval Board, H-Bridge Dc Motor Driver; Application Sub Type Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |