Win Source Part Number: 1341614-EV-VNH7070BA
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: VNH7070BAS
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: EV-VNH7070
VNH7070BAS Motor Controller/Driver Power Management Evaluation Board
VNH7070BAS EVALUATION BOARD
Power Management IC Development Tools VNH7070BAS Evaluation board
VNH7070BAS EVALUATION BOARD
EVAL BOARD, H-BRIDGE MOTOR DRIVER; Application Sub Type:DC Brushed Motor; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341614-EV-VNH7070BAS | 497-18096-ND | EV-VNH7070BAS | EV-VNH7070BAS | EV-VNH7070BAS | 56AC5418 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Evaluation and Demonstration Boards and Kits | Eval Board, H-Bridge Motor Driver; Application Sub Type Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |