Win Source Part Number: 1341606-EV-VNH7040AY
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: VNH7040AY
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: EV-VNH7040
VNH7040AY Motor Controller/Driver Power Management Evaluation Board
EVAL BOARD, HIGH BRIDGE MOTOR DRIVER; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicro
VNH7040AY EVALUATION BOARD
Power Management IC Development Tools VNH7040AY Evaluation Board
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341606-EV-VNH7040AY | 497-17634-ND | 38AC1094 | EV-VNH7040AY | EV-VNH7040AY |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Eval Board, High Bridge Motor Driver; Application Sub Type Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |