STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - EV-VND5T100AJ EV-VND5T100AJ

Description
Manufacturer: STMicroelectronics Win Source Part Number: 772349-EV-VND5T100AJ Series: VIPower Main Purpose: Power Management, High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 2-Channel (Dual) Utilized IC / Part: VND5T100AJ Family Name: EV-VND5T100AJ Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 772349-EV-VND5T100AJ Series: VIPower Main Purpose: Power Management, High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 2-Channel (Dual) Utilized IC / Part: VND5T100AJ Family Name: EV-VND5T100AJ Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EV-VND5T100AJ - 772349-EV-VND5T100AJ - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EV-VND5T100AJ
772349-EV-VND5T100AJ
Evaluation and Demonstration Boards and Kits - EV-VND5T100AJ 772349-EV-VND5T100AJ
Manufacturer: STMicroelectronics Win Source Part Number: 772349-EV-VND5T100AJ Series: VIPower Main Purpose: Power Management, High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 2-Channel (Dual) Utilized IC / Part: VND5T100AJ Family Name: EV-VND5T100AJ Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 772349-EV-VND5T100AJ
Series: VIPower
Main Purpose: Power Management, High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 2-Channel (Dual)
Utilized IC / Part: VND5T100AJ
Family Name: EV-VND5T100AJ
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-13459-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-13459-ND
Evaluation and Demonstration Boards and Kits 497-13459-ND
VND5T100AJ High Side Driver (Internal FET) Power Management Evaluation Board

VND5T100AJ High Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EV-VND5T100AJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EV-VND5T100AJ
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EV-VND5T100AJ
BOARD EVAL FOR VND5T100AJ

BOARD EVAL FOR VND5T100AJ

Supplier's Site
Power Management IC Development Tools - EV-VND5T100AJ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EV-VND5T100AJ
Power Management IC Development Tools EV-VND5T100AJ
Power Management IC Development Tools VND5T100AJ Eval Brd VIPower MO-5 BRD

Power Management IC Development Tools VND5T100AJ Eval Brd VIPower MO-5 BRD

Buy Now Datasheet
Application Sub Type Stmicroelectronics - 66W6921 - Newark, An Avnet Company
Chicago, IL, United States
Application Sub Type Stmicroelectronics
66W6921
Application Sub Type Stmicroelectronics 66W6921
Application Sub Type:High Side Driver; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management; Silicon Core Number:VND5T100AJ; Kit Contents:Eval Board VND5T100AJ; Product Range:- RoHS Compliant: No

Application Sub Type:High Side Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management; Silicon Core Number:VND5T100AJ; Kit Contents:Eval Board VND5T100AJ; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 772349-EV-VND5T100AJ 497-13459-ND EV-VND5T100AJ EV-VND5T100AJ 66W6921
Product Name Evaluation and Demonstration Boards and Kits - EV-VND5T100AJ Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Application Sub Type Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1311337 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,BPF-V-SERIES,KV1574 - TB-953+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AUIR3242SDEMOBOARDTOBO1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Power; Power Distribution Switch (Load Switch)
View Details