VND5E050K High Side Driver (Internal FET) Power Management Evaluation Board
Manufacturer: STMicroelectronics
Win Source Part Number: 799141-EV-VND5E050K
Series: VIPower
Main Purpose: Power Management, High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 2-Channel (Dual)
Utilized IC / Part: VND5E050K
Family Name: VND5E050K
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Sub Type:High Side Driver; Silicon Manufacturer:STMicro
Power Management IC Development Tools VND5E050K Eval Brd VIPower MO-5 BRD
BOARD EVAL FOR VND5E050K
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-13467-ND | 799141-EV-VND5E050K | 66W6917 | EV-VND5E050K | EV-VND5E050K |
| Product Name | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - EV-VND5E050K | Application Sub Type Stmicroelectronics | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |