STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits EV-VND5E050J

Description
VND5E050J High Side Driver (Internal FET) Power Management Evaluation Board
Request a Quote Datasheet
Description
VND5E050J High Side Driver (Internal FET) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-13468-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-13468-ND
Evaluation and Demonstration Boards and Kits 497-13468-ND
VND5E050J High Side Driver (Internal FET) Power Management Evaluation Board

VND5E050J High Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1054892-EV-VND5E050J - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1054892-EV-VND5E050J
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1054892-EV-VND5E050J
Win Source Part Number: 1054892-EV-VND5E050J Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: VIPower™ Type: Power Management Package: Bulk Standard Package: 1 Function: High Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 2-Channel (Dual) Utilized IC / Part: VND5E050J ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-13468,497-13468 ,EVVND5E050J Base Product Number: EV-VND5

Win Source Part Number: 1054892-EV-VND5E050J
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: VIPower™
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 2-Channel (Dual)
Utilized IC / Part: VND5E050J
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-13468,497-13468,EVVND5E050J
Base Product Number: EV-VND5

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EV-VND5E050J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EV-VND5E050J
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EV-VND5E050J
BOARD EVAL FOR VND5E050J

BOARD EVAL FOR VND5E050J

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
EV-VND5E050J
Power Management IC Development Tools EV-VND5E050J
Power Management IC Development Tools VND5E050J Eval Brd VIPower MO-5 BRD

Power Management IC Development Tools VND5E050J Eval Brd VIPower MO-5 BRD

Buy Now Datasheet
Application Sub Type Stmicroelectronics - 66W6916 - Newark, An Avnet Company
Chicago, IL, United States
Application Sub Type Stmicroelectronics
66W6916
Application Sub Type Stmicroelectronics 66W6916
Application Sub Type:High Side Driver; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management; Silicon Core Number:VND5E050J; Kit Contents:Eval Board VND5E050J; Product Range:- RoHS Compliant: No

Application Sub Type:High Side Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management; Silicon Core Number:VND5E050J; Kit Contents:Eval Board VND5E050J; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13468-ND 1054892-EV-VND5E050J EV-VND5E050J EV-VND5E050J 66W6916
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Application Sub Type Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-1,DF782,50 OHM / RoHS - TB-409-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1968977 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details