VND5E050AJ High Side Driver (Internal FET) Power Management Evaluation Board
Manufacturer: STMicroelectronics
Win Source Part Number: 772343-EV-VND5E050AJ
Series: VIPower
Main Purpose: Power Management, High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 2-Channel (Dual)
Utilized IC / Part: VND5E050AJ
Family Name: VND5E050AJ
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
BOARD EVAL FOR VND5E050AJ
Application Sub Type:High Side Driver; Silicon Manufacturer:STMicro
Power Management IC Development Tools VND5E050AJ Eval Brd VIPower MO-5 BRD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-13460-ND | 772343-EV-VND5E050AJ | EV-VND5E050AJ | 66W6915 | EV-VND5E050AJ |
| Product Name | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - EV-VND5E050AJ | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Application Sub Type Stmicroelectronics | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |