Manufacturer: STMicroelectronics
Win Source Part Number: 799132-EV-VN7040AS
Series: VIPower
Main Purpose: Power Management, High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 1-Channel (Single)
Utilized IC / Part: VN7040AS
Family Name: EV-VN7040AS
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
VN7040AS High Side Driver (Internal FET) Power Management Evaluation Board
BOARD EVAL FOR VN7040AS
Power Management IC Development Tools VN7040AS Evaluation Board
BOARD EVAL FOR VN7040AS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 799132-EV-VN7040AS | 497-14934-ND | EV-VN7040AS | EV-VN7040AS | EV-VN7040AS |
| Product Name | Evaluation and Demonstration Boards and Kits - EV-VN7040AS | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |