VN5E050J High Side Driver (Internal FET) Power Management Evaluation Board
Manufacturer: STMicroelectronics
Win Source Part Number: 799128-EV-VN5E050J
Series: VIPower
Main Purpose: Power Management, High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 1-Channel (Single)
Utilized IC / Part: VN5E050J
Family Name: VN5E050J
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Power Management IC Development Tools VN5E050J Eval Brd VIPower MO-5 BRD
Application Sub Type:High Side Driver; Silicon Manufacturer:STMicro
BOARD EVAL FOR VN5E050J
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-13463-ND | 799128-EV-VN5E050J | EV-VN5E050J | 66W6929 | EV-VN5E050J |
| Product Name | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - EV-VN5E050J | Power Management IC Development Tools | Application Sub Type Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |