Win Source Part Number: 1341622-EV-VN5016AJ
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: VIPower™
Type: Power Management
Package: Bulk
Standard Package: 1
Function: High Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 1-Channel (Single)
Utilized IC / Part: VN5016AJ
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: VN5016
VN5016AJ High Side Driver (Internal FET) Power Management Evaluation Board
BOARD EVAL FOR VN5016AJ
Power Management IC Development Tools VN5016AJ Eval Brd VIPower MO-5 BRD
Application Sub Type:High Side Driver; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341622-EV-VN5016AJ | 497-13470-ND | EV-VN5016AJ | EV-VN5016AJ | 66W6930 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Application Sub Type Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |