Win Source Part Number: 1068413-EV-AUTO-LDOS
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Voltage - Output: 5V
Current - Output: 500mA, 300mA, 150mA
Supplied Contents: Board(s)
Utilized IC / Part: L4995AK, L5150GJ, L5300AH7
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Fixed
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17555
Base Product Number: EV-AUTO
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1068413-EV-AUTO-LDOS |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators |
| Regulator Type | Standard |