STMicroelectronics Custom Parts - Custom Parts (E - I) - ETC5067D/C013TR ETC5067D/C013TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111001-ETC5067D/C01 3TR Type: General Purpose Operating Supply Voltage: 5 V Number of A/D Converters: 1 Number of Pins: 20 Number of D/A Converters: 2 Categories: Custom Parts Case / Package: SO Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111001-ETC5067D/C01 3TR Type: General Purpose Operating Supply Voltage: 5 V Number of A/D Converters: 1 Number of Pins: 20 Number of D/A Converters: 2 Categories: Custom Parts Case / Package: SO Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - ETC5067D/C013TR - 1111001-ETC5067D/C013TR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - ETC5067D/C013TR
1111001-ETC5067D/C013TR
Custom Parts - Custom Parts (E - I) - ETC5067D/C013TR 1111001-ETC5067D/C013TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111001-ETC5067D/C01 3TR Type: General Purpose Operating Supply Voltage: 5 V Number of A/D Converters: 1 Number of Pins: 20 Number of D/A Converters: 2 Categories: Custom Parts Case / Package: SO Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 125 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111001-ETC5067D/C013TR
Type: General Purpose
Operating Supply Voltage: 5 V
Number of A/D Converters: 1
Number of Pins: 20
Number of D/A Converters: 2
Categories: Custom Parts
Case / Package: SO
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1111001-ETC5067D/C013TR
Product Name Custom Parts - Custom Parts (E - I) - ETC5067D/C013TR
Unlock Full Specs
to access all available technical data