STMicroelectronics Custom Parts - Custom Parts (E - I) - ETC5064N/C ETC5064N/C

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174026-ETC5064N/C Type: Integrated Circuit (IC) Frequency: 2.048 MHz Categories: Custom Parts Case / Package: DIP Alternative Parts (Cross-Reference): ETC5064NC; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174026-ETC5064N/C Type: Integrated Circuit (IC) Frequency: 2.048 MHz Categories: Custom Parts Case / Package: DIP Alternative Parts (Cross-Reference): ETC5064NC; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - ETC5064N/C - 1174026-ETC5064N/C - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - ETC5064N/C
1174026-ETC5064N/C
Custom Parts - Custom Parts (E - I) - ETC5064N/C 1174026-ETC5064N/C
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174026-ETC5064N/C Type: Integrated Circuit (IC) Frequency: 2.048 MHz Categories: Custom Parts Case / Package: DIP Alternative Parts (Cross-Reference): ETC5064NC; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 125 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174026-ETC5064N/C
Type: Integrated Circuit (IC)
Frequency: 2.048 MHz
Categories: Custom Parts
Case / Package: DIP
Alternative Parts (Cross-Reference): ETC5064NC;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1174026-ETC5064N/C
Product Name Custom Parts - Custom Parts (E - I) - ETC5064N/C
Unlock Full Specs
to access all available technical data