Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965975-ETC5057D/H013
Mounting: SMD (SMT)
Frequency: 2.048 MHz
Operating Supply Voltage: 7 V
Categories: OEM Parts(C-E)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Nominal Supply Current: 10 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965975-ETC5057D/H013TR |
| Product Name | OEM Parts - OEM Parts (C - E) - ETC5057D/H013TR |