TVS DIODE 16VWM 24VC 0201
TVS DIODE 16VWM 24VC 0201
TVS DIODE 16VWM 24VC 0201
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-ESDZX168B-1BF4DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| VC | 24 volts |