Manufacturer: STMicroelectronics
Win Source Part Number: 800925-ESDZV5-1BV2
Packaging: Reel
Mounting Style: SMD
Supplier Device Package: ST0201
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 40,000
MSL Level: 1 (Unlimited)
Part Number Series: ESDZV5
Clamp Ipp Tvs Diode Surface Mount ST0201
TVS DIODE 5.5VWM 7VC ST01005
TVS DIODE 5.5VWM 7VC ST01005
Ultra Low clamping single line bidirectional ESD protection in extra small 01005 package Product overview: ESDZV5-1BV2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDZV5-1BV2 can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors Ultra Low clamping single line bidirectional ESD protection in extra small 01005 package
TVS DIODE ST0201
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 800925-ESDZV5-1BV2 | 497-ESDZV5-1BV2TR-ND | 144-ESDZV5-1BV2 | ESDZV5-1BV2 | ESDZV5-1BV2 |
| Product Name | TVS - TVS - Diodes - ESDZV5-1BV2 | TVS Diodes | Low-Power TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 01005 (0402 Metric) | ST01005 | |||
| Peak Pulse Power | 45 watts | 45 watts | |||
| VC | 7 volts | 7 volts |