TVS DIODE 24VWM 21.5VC ST0201 Product overview: ESDZV18-1BF4TK from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDZV18-1BF4TK can be used for catalog matching and distributor lookup.
Win Source Part Number: 963940-ESDZV18-1BF4T
Category: Circuit Protection>TVS - Diodes
Series: ESDZ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 30,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 18V
Voltage - Clamping (Max) @ Ipp: 21.5V (Typ)
Power - Peak Pulse: 140W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: ST0201
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: ESDZV18
21.5V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
TVS DIODE 24VWM 21.5VC ST0201
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDZV18-1BF4TK | 963940-ESDZV18-1BF4TK | ESDZV18-1BF4TK-ND | ESDZV18-1BF4TK |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | 0201 (0603 Metric) | ST0201 |
| Peak Pulse Power | 140 watts | 140 watts | 140 watts | 140 watts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |