10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount ST01005
TVS DIODE 5.5VWM 10VC ST01005
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-ESDZV053-1BF5TR-ND | ESDZV053-1BF5 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 01005 (0402 Metric) | ST01005 |
| Peak Pulse Power | 50 watts | 50 watts |
| VC | 10 volts | 10 volts |