105V (Typ) Clamp 700mA (8/20µs) Ipp Tvs Diode Surface Mount ST0201
TVS DIODE 40VWM 105VC ST0201
TVS DIODE 40VWM 105VC ST0201
TVS DIODE 40VWM 105VC ST0201
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-ESDU401-1BF4TR-ND | ESDU401-1BF4 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | ST0201 |
| Peak Pulse Power | 40 watts | 40 watts |
| VC | 105 volts | 105 volts |