Win Source Part Number: 1362407-ESDLIN1524BJ
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101, ESDL, TRANSIL™
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: ESDLIN1524
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 50V
Voltage - Breakdown (Min): 25.4V
Voltage - Clamping (Max) @ Ipp: 40V
Current - Peak Pulse (10/1000µs): 50A
Power - Peak Pulse: 160W
Power Line Protection: No
Capacitance @ Frequency: 16pF @ 1MHz
40V Clamp 50A Ipp Tvs Diode Surface Mount SOD-323
40V Clamp 50A Ipp Tvs Diode Surface Mount SOD-323
40V Clamp 50A Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 50VWM 40VC SOD323
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362407-ESDLIN1524BJ-HQ | 497-ESDLIN1524BJ-HQTR-ND | ESDLIN1524BJ-HQ |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 160 watts | 160 watts | 160 watts |
| VC | 40 volts | 40 volts | 40 volts |
| VBR | 25.4 volts | 25.4 volts | 25.4 volts |