Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: ESDL
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Applications: Automotive
Ultra-low clamping single line bidirectional ESD protection Product overview: ESDL031-1BF4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDL031-1BF4 can be used for catalog matching and distributor lookup.
7V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
7V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
7V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
TVS DIODE 3.3VWM 7VC ST0201
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2396277P | 144-ESDL031-1BF4 | 497-ESDL031-1BF4TR-ND | ESDL031-1BF4 | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | TVS Diodes | Low-Power TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Bidirectional | ||||
| RoHS Compliant | RoHS | ||||
| Package | ST-0201 | 0201 (0603 Metric) | ST0201 | ||
| Pin Count | 2 | ||||
| Configuration | Single | Single |