Clamp Ipp Tvs Diode Surface Mount SOD-882
Clamp Ipp Tvs Diode Surface Mount SOD-882
Clamp Ipp Tvs Diode Surface Mount SOD-882
Unidirectional TVS Diode, 6V Clamping, 0.35pF, 12W PPK, SMT Product overview: ESDAXLC6-1MY2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 0.35pF, 12W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 0.35pF, 12W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAXLC6-1MY2 can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM SOD882
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10561-6-ND | 144-ESDAXLC6-1MY2 | ESDAXLC6-1MY2 | ESDAXLC6-1MY2 |
| Product Name | TVS Diodes | 6V 0.35pF 12W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | 0402 (1006 Metric) | Tape and Reel | SOD882 (uQFN-2) | 0402 (1006 Metric) |
| Peak Pulse Power | 12 watts | 12 watts | 12 watts | 12 watts |
| VBR | 6 volts | 6 volts | 6 volts |