Single-line bidirectional ESD protection for high speed interface Product overview: ESDAXLC6-1BU2K from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAXLC6-1BU2K can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 871201-ESDAXLC6-1BU2
Series: ESDA
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: ST0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
TVS DIODE 3VWM 19VC ST0201
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDAXLC6-1BU2K | 871201-ESDAXLC6-1BU2K | ESDAXLC6-1BU2K-ND | ESDAXLC6-1BU2K |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - ESDAXLC6-1BU2K | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | ST0201 | 0201 (0603 Metric) | ST0201 | |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |