17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
Trans Voltage Suppressor Diode, Bidirectional, Silicon
Single-line bidirectional ESD protection for high speed interface Product overview: ESDAXLC6-1BU2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAXLC6-1BU2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1037160-ESDAXLC6-1BU
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.4pF @ 200MHz to 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: ST0201
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
ESD PROTECTION DIODE, 0201-2; Clamping Voltage Vc Max:17V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
TVS DIODE 3VWM 17VC ST0201
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-13414-1-ND | ESDAXLC6-1BU2 | 144-ESDAXLC6-1BU2 | 1037160-ESDAXLC6-1BU2 | 07AH6561 | ESDAXLC6-1BU2 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - ESDAXLC6-1BU2 | Esd Protection Diode, 0201-2; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| Package | 0201 (0603 Metric) | ST0201 | ST0201 | |||
| Peak Pulse Power | 40 watts | 40 watts | ||||
| VC | 17 volts | 17 volts | 17 volts | |||
| VBR | 6 volts | 6 volts | 6 volts |