STMicroelectronics, Inc. Automotive 3 V TVS Protection Diode ESDAXLC6-1BT2Y

Description
Automotive 3 V extra low capacitance TVS in 0402 Product overview: ESDAXLC6-1BT2Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAXLC6-1BT2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 3 V extra low capacitance TVS in 0402 Product overview: ESDAXLC6-1BT2Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAXLC6-1BT2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3 V TVS Protection Diode - 144-ESDAXLC6-1BT2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3 V TVS Protection Diode
144-ESDAXLC6-1BT2Y
Automotive 3 V TVS Protection Diode 144-ESDAXLC6-1BT2Y
Automotive 3 V extra low capacitance TVS in 0402 Product overview: ESDAXLC6-1BT2Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAXLC6-1BT2Y can be used for catalog matching and distributor lookup.

Automotive 3 V extra low capacitance TVS in 0402 Product overview: ESDAXLC6-1BT2Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAXLC6-1BT2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDAXLC6-1BT2Y - 1037159-ESDAXLC6-1BT2Y - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDAXLC6-1BT2Y
1037159-ESDAXLC6-1BT2Y
TVS - TVS - Diodes - ESDAXLC6-1BT2Y 1037159-ESDAXLC6-1BT2Y
Manufacturer: STMicroelectronics Win Source Part Number: 1037159-ESDAXLC6-1BT 2Y Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.4pF @ 200MHz to 3GHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-882T STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 37V (Typ) Peak Pulse Current(Ippm): 1.3A (8/20μs) Power Dissipation - Pd: 40W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1037159-ESDAXLC6-1BT2Y
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.4pF @ 200MHz to 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-882T
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 37V (Typ)
Peak Pulse Current(Ippm): 1.3A (8/20μs)
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 497-15255-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15255-1-ND
TVS Diodes 497-15255-1-ND
37V (Typ) Clamp 1.3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

37V (Typ) Clamp 1.3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

Buy Now Datasheet
TVS Diodes - 497-15255-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15255-2-ND
TVS Diodes 497-15255-2-ND
37V (Typ) Clamp 1.3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

37V (Typ) Clamp 1.3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

Buy Now Datasheet
TVS Diodes - 497-15255-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15255-6-ND
TVS Diodes 497-15255-6-ND
37V (Typ) Clamp 1.3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

37V (Typ) Clamp 1.3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

Buy Now Datasheet
Zener Diodes - 1907623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1907623
Zener Diodes 1907623
STMicroelectronics, ESDAXLC6-1BT2Y

STMicroelectronics, ESDAXLC6-1BT2Y

Supplier's Site
Zener Diodes - 1906752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1906752
Zener Diodes 1906752
STMicroelectronics, ESDAXLC6-1BT2Y

STMicroelectronics, ESDAXLC6-1BT2Y

Supplier's Site
Zener Diodes - 1907623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1907623P
Zener Diodes 1907623P
STMicroelectronics, ESDAXLC6-1BT2Y

STMicroelectronics, ESDAXLC6-1BT2Y

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESDAXLC6-1BT2Y - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESDAXLC6-1BT2Y
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESDAXLC6-1BT2Y
1.3A@(8/20us) 6V 40W 6V 3V SOD-882T Electrostatic and Surge Protection (TVS/ESD) ROHS

1.3A@(8/20us) 6V 40W 6V 3V SOD-882T Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDAXLC6-1BT2Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDAXLC6-1BT2Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDAXLC6-1BT2Y
TVS DIODE 3VWM 37VC SOD882T

TVS DIODE 3VWM 37VC SOD882T

Supplier's Site
TVS Diodes ESDAXLC6-1BT2Y
TVS DIODE 3VWM 37VC SOD882T

TVS DIODE 3VWM 37VC SOD882T

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDAXLC6-1BT2Y 1037159-ESDAXLC6-1BT2Y 497-15255-1-ND 1907623 1907623P ESDAXLC6-1BT2Y ESDAXLC6-1BT2Y ESDAXLC6-1BT2Y
Product Name Automotive 3 V TVS Protection Diode TVS - TVS - Diodes - ESDAXLC6-1BT2Y TVS Diodes Zener Diodes Zener Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-882T SOD-882 Sod-882t SOD-882T SOD-882T SOD-882
VWM 3 volts
Unlock Full Specs
to access all available technical data