STMicroelectronics, Inc. Diode, Aec-Q101, Esd Protection, Sod882T; Clamping Voltage Vc Max Stmicroelectronics ESDAXLC6-1BT2Y

Description
DIODE, AEC-Q101, ESD PROTECTION, SOD882T; Clamping Voltage Vc Max:37V; Diode Case Style:SOD-882T; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
DIODE, AEC-Q101, ESD PROTECTION, SOD882T; Clamping Voltage Vc Max:37V; Diode Case Style:SOD-882T; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Aec-Q101, Esd Protection, Sod882T; Clamping Voltage Vc Max Stmicroelectronics - 51AC9013 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sod882T; Clamping Voltage Vc Max Stmicroelectronics
51AC9013
Diode, Aec-Q101, Esd Protection, Sod882T; Clamping Voltage Vc Max Stmicroelectronics 51AC9013
DIODE, AEC-Q101, ESD PROTECTION, SOD882T; Clamping Voltage Vc Max:37V; Diode Case Style:SOD-882T; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOD882T; Clamping Voltage Vc Max:37V; Diode Case Style:SOD-882T; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 51AC9013
Product Name Diode, Aec-Q101, Esd Protection, Sod882T; Clamping Voltage Vc Max Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details