STMicroelectronics, Inc. Diode, Esd Protection, 3V, Sot-882T; Clamping Voltage Vc Max Stmicroelectronics ESDAXLC6-1BT2

Description
DIODE, ESD PROTECTION, 3V, SOT-882T; Clamping Voltage Vc Max:17V; Diode Case Style:SOD-882T; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, 3V, SOT-882T; Clamping Voltage Vc Max:17V; Diode Case Style:SOD-882T; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 3V, Sot-882T; Clamping Voltage Vc Max Stmicroelectronics - 98Y2218 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3V, Sot-882T; Clamping Voltage Vc Max Stmicroelectronics
98Y2218
Diode, Esd Protection, 3V, Sot-882T; Clamping Voltage Vc Max Stmicroelectronics 98Y2218
DIODE, ESD PROTECTION, 3V, SOT-882T; Clamping Voltage Vc Max:17V; Diode Case Style:SOD-882T; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3V, SOT-882T; Clamping Voltage Vc Max:17V; Diode Case Style:SOD-882T; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 98Y2218
Product Name Diode, Esd Protection, 3V, Sot-882T; Clamping Voltage Vc Max Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2041817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD protection diode - PESD3V3X2UTR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
 - ESD129B1W01005E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details