17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T
17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T
17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T
Single-line bidirectional ESD protection for high speed interface Product overview: ESDAXLC6-1BT2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAXLC6-1BT2 can be used for catalog matching and distributor lookup.
STMicroelectronics ESDAXLC6-1BT2
STMicroelectronics ESDAXLC6-1BT2
STMicroelectronics ESDAXLC6-1BT2
Manufacturer: STMicroelectronics
Win Source Part Number: 1037158-ESDAXLC6-1BT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.4pF @ 200MHz to 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOD-882T
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
1A 41V 40W 6V Bi-Directional 3V SOD-882T Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 3VWM 17VC SOD882T
TVS DIODE 3VWM 17VC SOD882T
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-13413-2-ND | 144-ESDAXLC6-1BT2 | 7919138 | 7919138P | 1037158-ESDAXLC6-1BT2 | ESDAXLC6-1BT2 | ESDAXLC6-1BT2 | ESDAXLC6-1BT2 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - ESDAXLC6-1BT2 | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | SOD-882 | Sod-882 | SOD-882 | SOD-882T | SOD-882 | SOD-882T | ||
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | ||||
| VC | 17 volts | 17 volts | 41 volts | 17 volts | 17 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts |