TVS DIODE 3.6VWM 8VC 0201
8V Clamp 2.2A Ipp Tvs Diode Surface Mount ST0201
TVS DIODE 3.6VWM 8VC 0201
Low clamping, Single Line Unidirectional ESD Protection for high speed interface Product overview: ESDAXLC5-1U2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAXLC5-1U2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1037157-ESDAXLC5-1U2
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.7pF @ 3MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ST0201
STAND-OFF Voltage (Vwm): 3.6V
Minimum Breakdown Voltage: 6.6V
Max Clamping Voltage: 8V
Peak Pulse Current(Ippm): 2.2A
Power Dissipation - Pd: 20W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
TVS DIODE 3.6VWM 8VC ST0201
TVS DIODE 3.6VWM 8VC ST0201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-ESDAXLC5-1U2CT-ND | 144-ESDAXLC5-1U2 | 1037157-ESDAXLC5-1U2 | ESDAXLC5-1U2 | ESDAXLC5-1U2 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - ESDAXLC5-1U2 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0201 (0603 Metric) | ST0201 | 0201 (0603 Metric) | ST0201 | |
| Peak Pulse Power | 20 watts | 20 watts | 20 watts | ||
| VC | 8 volts | 8 volts | 8 volts | 8 volts | |
| VBR | 6.6 volts | 6.6 volts | 6.6 volts | 6.6 volts |