20V Clamp 2.2A Ipp Tvs Diode Surface Mount 0201
20V Clamp 2.2A Ipp Tvs Diode Surface Mount 0201
20V Clamp 2.2A Ipp Tvs Diode Surface Mount 0201
TVS DIODE 18VWM 20VC 0201
TVS DIODE 18VWM 20VC 0201
TVS Diodes / ESD Suppressors Ultra Low Capacitance Single Line Bidirectional ESD Protection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19273-2-ND | ESDAXLC18-1BF4 | ESDAXLC18-1BF4 | ESDAXLC18-1BF4 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | 0201 (0603 Metric) | 0201 | 0201 (0603 Metric) | |
| Peak Pulse Power | 50 watts | 50 watts | 50 watts | |
| VC | 20 volts | 20 volts | 20 volts |