Clamp Ipp Tvs Diode Surface Mount SOD-882T
Clamp Ipp Tvs Diode Surface Mount SOD-882T
Clamp Ipp Tvs Diode Surface Mount SOD-882T
Automotive 3 V TVS in 0402 Product overview: ESDAVLC8-1BT2Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC8-1BT2Y can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1037156-ESDAVLC8-1BT
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 4.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -50°C to 125°C (TJ)
Case / Package: SOD-882T
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 8.5V
Power Dissipation - Pd: 30W
Alternative Parts (Cross-Reference): UCLAMP3311T.TCT; ESD207-B1-02EL; ESD207B102ELE6327XTM
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
TVS DIODE 3VWM SOD882T
TVS DIODE 3VWM SOD882T
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-14545-6-ND | 144-ESDAVLC8-1BT2Y | 1037156-ESDAVLC8-1BT2Y | ESDAVLC8-1BT2Y | 761-ESDAVLC8-1BT2Y |
| Product Name | TVS Diodes | Automotive 3 V TVS Protection Diode | TVS - TVS - Diodes - ESDAVLC8-1BT2Y | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 3VWM SOD882T |
| Configuration | Single | Single | |||
| Package | SOD-882 | SOD-882T | SOD-882T | SOD-882 | |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts | ||
| VBR | 8.5 volts | 8.5 volts | 8.5 volts | ||
| Tj | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) |