ESD Suppressor Diode TVS Bi-Dir 3V 2-Pin SOD-882T T/R Product overview: ESDAVLC8-1BT2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC8-1BT2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1172695-ESDAVLC8-1BT
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): SP3118-01ETG; ESDALC5-1BT2; ESDALC5-1BT2Y;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Clamp Ipp Tvs Diode Surface Mount SOD-882T
Clamp Ipp Tvs Diode Surface Mount SOD-882T
Clamp Ipp Tvs Diode Surface Mount SOD-882T
TVS DIODE 3VWM SOD882T
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDAVLC8-1BT2 | 1172695-ESDAVLC8-1BT2 | 497-ESDAVLC8-1BT2TR-ND | ESDAVLC8-1BT2 | ESDAVLC8-1BT2 |
| Product Name | 3V TVS Protection Diode | TVS - TVS - Diodes - ESDAVLC8-1BT2 | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | ||||
| Package | SOD-882T | SOD-882 | SOD-882 | SOD-882T | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |