Clamp Ipp Tvs Diode Surface Mount SOD-882
Clamp Ipp Tvs Diode Surface Mount SOD-882
Manufacturer: STMicroelectronics
Win Source Part Number: 1037155-ESDAVLC8-1BM
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 4.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-882
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 8.5V
Power Dissipation - Pd: 30W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
ESD Suppressor Diode TVS Bi-Dir 3V 2-Pin SOD-882 T/R Product overview: ESDAVLC8-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC8-1BM2 can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM SOD882
30W 8.5V 8.5V 3V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10414-1-ND | 1037155-ESDAVLC8-1BM2 | 144-ESDAVLC8-1BM2 | ESDAVLC8-1BM2 | ESDAVLC8-1BM2 | ESDAVLC8-1BM2 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESDAVLC8-1BM2 | 3V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOD-882 | SOD-882 | SOD-882 | SOD-882 | SOD-882 | |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts | 30 watts | ||
| VBR | 8.5 volts | 8.5 volts | 8.5 volts | 8.5 volts | 8.5 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |