STMicroelectronics, Inc. TVS - TVS - Diodes - ESDAVLC6V1-1BT2 ESDAVLC6V1-1BT2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1037154-ESDAVLC6V1-1 BT2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 7pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-882 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6.1V Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1037154-ESDAVLC6V1-1 BT2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 7pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-882 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6.1V Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESDAVLC6V1-1BT2 - 1037154-ESDAVLC6V1-1BT2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDAVLC6V1-1BT2
1037154-ESDAVLC6V1-1BT2
TVS - TVS - Diodes - ESDAVLC6V1-1BT2 1037154-ESDAVLC6V1-1BT2
Manufacturer: STMicroelectronics Win Source Part Number: 1037154-ESDAVLC6V1-1 BT2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 7pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-882 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6.1V Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1037154-ESDAVLC6V1-1BT2
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 7pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-882
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6.1V
Power Dissipation - Pd: 30W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
30W TVS Protection Diode - 144-ESDAVLC6V1-1BT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TVS Protection Diode
144-ESDAVLC6V1-1BT2
30W TVS Protection Diode 144-ESDAVLC6V1-1BT2
30W, BIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: ESDAVLC6V1-1BT2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC6V1-1BT2 can be used for catalog matching and distributor lookup.

30W, BIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: ESDAVLC6V1-1BT2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC6V1-1BT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-6293-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6293-2-ND
TVS Diodes 497-6293-2-ND
Clamp Ipp Tvs Diode Surface Mount SOD-882

Clamp Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDAVLC6V1-1BT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDAVLC6V1-1BT2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDAVLC6V1-1BT2
TVS DIODE 3VWM SOD882

TVS DIODE 3VWM SOD882

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1037154-ESDAVLC6V1-1BT2 144-ESDAVLC6V1-1BT2 497-6293-2-ND ESDAVLC6V1-1BT2
Product Name TVS - TVS - Diodes - ESDAVLC6V1-1BT2 30W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-882 Tape and Reel SOD-882 SOD-882T
VWM 3 volts
VBR 6.1 volts 6.1 volts 6.1 volts
CT 7 pF
Unlock Full Specs
to access all available technical data