STMicroelectronics, Inc. SMD 30W 6.1V 8pF TVS Protection Diode ESDAVLC6V1-1BM2

Description
30W 6.1V Bidirectional TVS Diode, 8pF, SMD Product overview: ESDAVLC6V1-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30W, 6.1V, 8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30W, 6.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC6V1-1BM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30W 6.1V Bidirectional TVS Diode, 8pF, SMD Product overview: ESDAVLC6V1-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30W, 6.1V, 8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30W, 6.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC6V1-1BM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30W 6.1V 8pF TVS Protection Diode - 144-ESDAVLC6V1-1BM2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30W 6.1V 8pF TVS Protection Diode
144-ESDAVLC6V1-1BM2
SMD 30W 6.1V 8pF TVS Protection Diode 144-ESDAVLC6V1-1BM2
30W 6.1V Bidirectional TVS Diode, 8pF, SMD Product overview: ESDAVLC6V1-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30W, 6.1V, 8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30W, 6.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC6V1-1BM2 can be used for catalog matching and distributor lookup.

30W 6.1V Bidirectional TVS Diode, 8pF, SMD Product overview: ESDAVLC6V1-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30W, 6.1V, 8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30W, 6.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC6V1-1BM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDAVLC6V1-1BM2 - 1037153-ESDAVLC6V1-1BM2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDAVLC6V1-1BM2
1037153-ESDAVLC6V1-1BM2
TVS - TVS - Diodes - ESDAVLC6V1-1BM2 1037153-ESDAVLC6V1-1BM2
Manufacturer: STMicroelectronics Win Source Part Number: 1037153-ESDAVLC6V1-1 BM2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 7pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-882 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6.1V Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1037153-ESDAVLC6V1-1BM2
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 7pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-882
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6.1V
Power Dissipation - Pd: 30W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 497-6292-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6292-2-ND
TVS Diodes 497-6292-2-ND
Clamp Ipp Tvs Diode Surface Mount SOD-882

Clamp Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDAVLC6V1-1BM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDAVLC6V1-1BM2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDAVLC6V1-1BM2
TVS DIODE 3VWM SOD882

TVS DIODE 3VWM SOD882

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDAVLC6V1-1BM2 1037153-ESDAVLC6V1-1BM2 497-6292-2-ND ESDAVLC6V1-1BM2
Product Name SMD 30W 6.1V 8pF TVS Protection Diode TVS - TVS - Diodes - ESDAVLC6V1-1BM2 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOD-882 SOD-882 SOD-882
Peak Pulse Power 30 watts 30 watts 30 watts
Unlock Full Specs
to access all available technical data