Automotive dual-line Transil, transient voltage suppressor (TVS) Product overview: ESDAVLC6-2BLY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Dual, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC6-2BLY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354170-ESDAVLC6-2BL
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101, ESDA
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: ESDAVLC6
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 17V
Current - Peak Pulse (10/1000µs): 5.5A (8/20µs)
Power - Peak Pulse: 140W
Power Line Protection: No
Capacitance @ Frequency: 0.95pF @ 1MHz
Trans Voltage Suppressor Diode, 140W, 5V V(RWM), Bidirectional, 2 Element, Silicon, TO-236
17V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
17V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
17V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 5VWM 17VC SOT23-3
ESD DIODE, AEC-Q101, 140W, 5V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:140W; Product Range:ESDA Transil Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 5VWM 17VC SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDAVLC6-2BLY | 1354170-ESDAVLC6-2BLY | ESDAVLC6-2BLY | 497-18402-2-ND | ESDAVLC6-2BLY | 99AC0272 | ESDAVLC6-2BLY |
| Product Name | Automotive Dual TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Diode, Aec-Q101, 140W, 5V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes | |
| Configuration | Single | Single | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Peak Pulse Power | 140 watts | 140 watts | 140 watts | 140 watts | |||
| VC | 17 volts | 17 volts | 17 volts | 17 volts |